SCHURTER Inc C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter DD21.0111.1111

Description
C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter - 48M7040 - Newark, An Avnet Company
Chicago, IL, United States
C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter
48M7040
C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter 48M7040
C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48M7040
Product Name C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
Power Line Filter Modules - 174-100KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details