SCHURTER Inc Conn, Iec Power Entry Module, Plug, 12A; Connector Type Schurter DC11.0001.003

Description
CONN, IEC POWER ENTRY MODULE, PLUG, 12A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
CONN, IEC POWER ENTRY MODULE, PLUG, 12A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec Power Entry Module, Plug, 12A; Connector Type Schurter - 86H4240 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry Module, Plug, 12A; Connector Type Schurter
86H4240
Conn, Iec Power Entry Module, Plug, 12A; Connector Type Schurter 86H4240
CONN, IEC POWER ENTRY MODULE, PLUG, 12A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONN, IEC POWER ENTRY MODULE, PLUG, 12A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86H4240
Product Name Conn, Iec Power Entry Module, Plug, 12A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details