Description
Line-filter in standard version
1 stage
high attenuation
Characteristics
Designed for high current applications
High attenuation at maximum resp. asymmetric load independent from the line impedance
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
Suitable for use in equipment according to IEC/UL 62368-1
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Line-filter in standard version
1 stage
high attenuation
Characteristics
Designed for high current applications
High attenuation at maximum resp. asymmetric load independent from the line impedance
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The FMAB is a 1-phase line filter designed for industrial applications such as frequency converters, stepper motor drives, UPS systems, and inverters, providing high attenuation independent of line impedance. It is rated for 12 to 50 A at 250 VAC, 50 Hz or 125 VAC, 60 Hz, with a leakage current of up to 5.6 mA at 250 V / 60 Hz. The filter complies with IEC 60939, UL 1283, CSA C22.2 No. 8, and is suitable for applications according to IEC/UL 62368-1. It meets CE, UKCA, RoHS, China RoHS, and REACH requirements. The product is available in case styles 24-2, 24-6, and 79-2, with operating temperatures from -25 °C to 100 °C and a climatic category of 25/100/21. Dielectric strength is rated at >1.7 kVDC between L-N and >2.7 kVDC between L/N-PE.
Datasheet Summary Powered by GS/AI
The FMAB is a 1-phase line filter designed for industrial applications such as frequency converters, stepper motor drives, UPS systems, and inverters, providing high attenuation independent of line impedance. It is rated for 12 to 50 A at 250 VAC, 50 Hz or 125 VAC, 60 Hz, with a leakage current of up to 5.6 mA at 250 V / 60 Hz. The filter complies with IEC 60939, UL 1283, CSA C22.2 No. 8, and is suitable for applications according to IEC/UL 62368-1. It meets CE, UKCA, RoHS, China RoHS, and REACH requirements. The product is available in case styles 24-2, 24-6, and 79-2, with operating temperatures from -25 °C to 100 °C and a climatic category of 25/100/21. Dielectric strength is rated at >1.7 kVDC between L-N and >2.7 kVDC between L/N-PE.
Description
Line-filter in standard version
1 stage
high attenuation
Characteristics
Designed for high current applications
High attenuation at maximum resp. asymmetric load independent from the line impedance
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
Suitable for use in equipment according to IEC/UL 62368-1
Description
Line-filter in standard version
1 stage
high attenuation
Characteristics
Designed for high current applications
High attenuation at maximum resp. asymmetric load independent from the line impedance
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
EMI Filters and RFI Filters
Product Number
FMAB
Product Name
AC Filter, Broad Band Attenuation
Filter Type
Single Phase
Product Standards
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;