SCHURTER Inc 3-phase high current filter FMCC SOL

Description
Description High-power 3 phase filter for rated currents up to 2500 A 3 stage Very high attenuation 520 VAC and 760 VAC versions Unique Selling Proposition Compact filter for high power Three stage filter for highest attenuation High voltage versions Wide temperature range Applications High voltage rating 760 VAC for IT mains supply Especially designed for high power applications such as: Frequency Converters, UPS-Systems, Inverters for Photovoltaic Systems and Wind Energy Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description High-power 3 phase filter for rated currents up to 2500 A 3 stage Very high attenuation 520 VAC and 760 VAC versions Unique Selling Proposition Compact filter for high power Three stage filter for highest attenuation High voltage versions Wide temperature range Applications High voltage rating 760 VAC for IT mains supply Especially designed for high power applications such as: Frequency Converters, UPS-Systems, Inverters for Photovoltaic Systems and Wind Energy Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-phase high current filter - FMCC SOL - SCHURTER Inc
Santa Rosa, CA, United States
3-phase high current filter
FMCC SOL
3-phase high current filter FMCC SOL
Description High-power 3 phase filter for rated currents up to 2500 A 3 stage Very high attenuation 520 VAC and 760 VAC versions Unique Selling Proposition Compact filter for high power Three stage filter for highest attenuation High voltage versions Wide temperature range Applications High voltage rating 760 VAC for IT mains supply Especially designed for high power applications such as: Frequency Converters, UPS-Systems, Inverters for Photovoltaic Systems and Wind Energy Suitable for use in equipment according to IEC/UL 62368-1

Description

  • High-power 3 phase filter for rated currents up to 2500 A
  • 3 stage
  • Very high attenuation
  • 520 VAC and 760 VAC versions

Unique Selling Proposition

  • Compact filter for high power
  • Three stage filter for highest attenuation
  • High voltage versions
  • Wide temperature range

Applications

  • High voltage rating 760 VAC for IT mains supply
  • Especially designed for high power applications such as: Frequency Converters, UPS-Systems, Inverters for Photovoltaic Systems and Wind Energy
  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMCC SOL
Product Name 3-phase high current filter
Filter Type Three Phase
Package / Mounting

Screw-on mounting on chassis, from top

Product Standards UL Listing Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-307-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-737-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-143-601-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
IEC Filters - 1889528 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers