SCHURTER Inc Power Line Filter Modules FMCC-H93E-S052

Description
LINE FILTER 1KA CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 1KA CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-H93E-S052-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-H93E-S052-ND
Power Line Filter Modules 486-FMCC-H93E-S052-ND
LINE FILTER 1KA CHASSIS MOUNT

LINE FILTER 1KA CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 1000A, 520Vac; Filter Applications Schurter - 97W1463 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 1000A, 520Vac; Filter Applications Schurter
97W1463
Fmcc Sol Series Solar Block Filter, 3 Phase, 1000A, 520Vac; Filter Applications Schurter 97W1463
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 1000A, 520VAC; Filter Applications:Industr ial; Voltage Rating:520VAC; Current Rating:1kA; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 1000A, 520VAC; Filter Applications:Industrial; Voltage Rating:520VAC; Current Rating:1kA; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-H93E-S052-ND 97W1463
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 1000A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers