CONN, FUSED POWER ENTRY MODULE, PLUG 15A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 99F7256 |
| Product Name | Conn, Fused Power Entry Module, Plug 15A; Connector Type Schurter |
| Standards and Certifications | RoHS |