SCHURTER Inc Filter for DC systems and photovoltaic converters FMER SOL

Description
Description High-power DC filter for rated currents up to 2300 A 1 stage Very high attenuation Versions with or without capacitors to ground Unique Selling Proposition Compact filter for high power Suitable for high voltages up to 1500 VDC Light weight design Wide temperature range Applications Voltage up to 1500 VDC for world wide acceptance UL approved 1000VDC, 250 - 2300A and 600VDC, 25 - 150A Standard versions 1200 VDC Suitable for energy applications such as photovoltaic systems, energy storage systems and powerful EV charging systems Helps to meet international EMC standardsProtects the PV-modules from the inverter emissions Other versions on request 1500 VDC versions
Request a Quote
Description
Description High-power DC filter for rated currents up to 2300 A 1 stage Very high attenuation Versions with or without capacitors to ground Unique Selling Proposition Compact filter for high power Suitable for high voltages up to 1500 VDC Light weight design Wide temperature range Applications Voltage up to 1500 VDC for world wide acceptance UL approved 1000VDC, 250 - 2300A and 600VDC, 25 - 150A Standard versions 1200 VDC Suitable for energy applications such as photovoltaic systems, energy storage systems and powerful EV charging systems Helps to meet international EMC standardsProtects the PV-modules from the inverter emissions Other versions on request 1500 VDC versions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMER SOL is a 1-stage high-power DC filter designed for photovoltaic systems, energy storage, and EV charging applications, with rated currents from 25 to 2300 A at voltages up to 1500 VDC and operating temperatures from -40 °C to 100 °C. It is mounted via screw-on chassis mounting with terminal screw clamps for currents up to 150 A or copper bars for higher currents. The housing is metal, weighing 1 to 32 kg, with IP20 protection for 25 A to 150 A types and IP00 for 250 A to 2300 A types. It complies with IEC 60939 and UL 1283 for EMI suppression, meets UL UR E72928 approval for 1000 VDC and 600 VDC ratings, and conforms to RoHS 2011/65/EU, REACH, and China RoHS standards.

Datasheet Summary
Powered by GS/AI

The FMER SOL is a 1-stage high-power DC filter designed for photovoltaic systems, energy storage, and EV charging applications, with rated currents from 25 to 2300 A at voltages up to 1500 VDC and operating temperatures from -40 °C to 100 °C. It is mounted via screw-on chassis mounting with terminal screw clamps for currents up to 150 A or copper bars for higher currents. The housing is metal, weighing 1 to 32 kg, with IP20 protection for 25 A to 150 A types and IP00 for 250 A to 2300 A types. It complies with IEC 60939 and UL 1283 for EMI suppression, meets UL UR E72928 approval for 1000 VDC and 600 VDC ratings, and conforms to RoHS 2011/65/EU, REACH, and China RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Filter for DC systems and photovoltaic converters - FMER SOL - SCHURTER Inc
Santa Rosa, CA, United States
Filter for DC systems and photovoltaic converters
FMER SOL
Filter for DC systems and photovoltaic converters FMER SOL
Description High-power DC filter for rated currents up to 2300 A 1 stage Very high attenuation Versions with or without capacitors to ground Unique Selling Proposition Compact filter for high power Suitable for high voltages up to 1500 VDC Light weight design Wide temperature range Applications Voltage up to 1500 VDC for world wide acceptance UL approved 1000VDC, 250 - 2300A and 600VDC, 25 - 150A Standard versions 1200 VDC Suitable for energy applications such as photovoltaic systems, energy storage systems and powerful EV charging systems Helps to meet international EMC standardsProtects the PV-modules from the inverter emissions Other versions on request 1500 VDC versions

Description

  • High-power DC filter for rated currents up to 2300 A
  • 1 stage
  • Very high attenuation
  • Versions with or without capacitors to ground

Unique Selling Proposition

  • Compact filter for high power
  • Suitable for high voltages up to 1500 VDC
  • Light weight design
  • Wide temperature range

Applications

  • Voltage up to 1500 VDC for world wide acceptance
  • UL approved 1000VDC, 250 - 2300A and 600VDC, 25 - 150A
  • Standard versions 1200 VDC
  • Suitable for energy applications such as photovoltaic systems, energy storage systems and powerful EV charging systems
  • Helps to meet international EMC standardsProtects the PV-modules from the inverter emissions

Other versions on request

  • 1500 VDC versions
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMER SOL
Product Name Filter for DC systems and photovoltaic converters
Filter Type Three Phase
Package / Mounting

Screw-on mounting on chassis, from top

Product Standards UL Listing Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-490-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-134-828-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filters - 725726 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
2 suppliers
IEC Filters - 1889504 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers