SCHURTER Inc Power Entry Module, Male, 10A, Fuse Drawer Sold Separately; Connector Type Schurter DD11.0114.1110

Description
POWER ENTRY MODULE, MALE, 10A, FUSE DRAWER SOLD SEPARATELY; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 10A, FUSE DRAWER SOLD SEPARATELY; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 10A, Fuse Drawer Sold Separately; Connector Type Schurter - 48M7013 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 10A, Fuse Drawer Sold Separately; Connector Type Schurter
48M7013
Power Entry Module, Male, 10A, Fuse Drawer Sold Separately; Connector Type Schurter 48M7013
POWER ENTRY MODULE, MALE, 10A, FUSE DRAWER SOLD SEPARATELY; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 10A, FUSE DRAWER SOLD SEPARATELY; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48M7013
Product Name Power Entry Module, Male, 10A, Fuse Drawer Sold Separately; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3302 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details