The FMBB is a 1-phase, 2-stage AC line filter for industrial applications, including frequency converters, stepper motor drives, UPS systems, and inverters. It provides broad-band attenuation to suppress electromagnetic interference from the mains and internal equipment. Available in current ratings from 8 A to 25 A, it uses screw terminals and is designed for protection class I installations per IEC 61140. It operates from -25 °C to 100 °C and meets climatic category 25/100/21 per IEC 60068-1. The filter complies with IEC 60939, UL 1283, and CSA C22.2 No. 8, and is suitable for equipment certified to IEC/UL 62368-1. Leakage current is less than 3.5 mA at rated voltage and frequency. Dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. MTBF exceeds 200,000 hours per MIL-HB-217 F. It complies with CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMBB |
| Product Name | AC Filter 2-Stage, Broad Band Attenuation |
| Filter Type | Single Phase |
| Product Standards |
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |