The FMAC NEO is a single-stage 3-phase AC and DC filter for industrial applications such as frequency converters, stepper motor drives, and inverters. It features screw terminals for three phases and ground, with a rated voltage of 300/520 VAC at 50/60 Hz and a rated current range of 16 to 230 A. The filter supports conductor cross-sections up to 16 mm² and is mounted via screw-on mounting. It operates from -40 °C to 100 °C, complies with IEC 60939 and UL 1283 for EMI suppression, and meets IEC/UL 62368-1 and IEC 60204-1 for safety. The metal housing provides IP20 protection and protection class I, with dielectric strength exceeding 2.25 kVDC between lines and 2.75 kVDC between line and earth. Certifications include VDE 40049000 and UL UR E72928. Weight ranges from 0.9 to 4 kg.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMAC NEO |
| Product Name | 1-stage filter for 3-phase systems |
| Filter Type | Three Phase |
| Package / Mounting |
Screw-on mounting on chassis |
| Product Standards |
UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |