SCHURTER Inc Power Entry Module, 8A, 500 Ua; Filter Applications Schurter KPF8.1

Description
POWER ENTRY MODULE, 8A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 8A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 8A, 500 Ua; Filter Applications Schurter - 83F8457 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 8A, 500 Ua; Filter Applications Schurter
83F8457
Power Entry Module, 8A, 500 Ua; Filter Applications Schurter 83F8457
POWER ENTRY MODULE, 8A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

POWER ENTRY MODULE, 8A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 83F8457
Product Name Power Entry Module, 8A, 500 Ua; Filter Applications Schurter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KEHD10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers