The FMEB is a single-pole DC line filter optimized for electromagnetic interference suppression in DC-powered equipment compliant with IEC/UL 62368-1. It is available in Case 85-2 or Case 86-2/86-6 dimensions, with quick connect or screw terminals for wire sizes up to 4 mm² and torque of 0.6-0.8 Nm. Rated for 5 to 30 A at 40 °C and 43-80 VDC, it meets IEC 60939, UL 1283, and CSA C22.2 No. 8 standards. The filter operates from -25 °C to 100 °C, has a climatic category of 25/100/21, qualifies for protection class I appliances, and exceeds 200,000 hours MTBF per MIL-HB-217 F. It complies with RoHS 2011/65/EU, China RoHS, and REACH regulations. Dielectric strength is greater than 1.7 kVDC between Vss-GND and >2.7 kVDC between Vss/GND-PE. The housing is made of aluminum with UL 94V-0 flammability rating.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMEB |
| Product Name | DC-Filter, single pole |
| Filter Type | Single Phase |
| Product Standards |
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |