POWER ENTRY MOD, PLUG, 1A, 250VAC, PANEL; Connector Type:IEC C18; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 74Y9922 |
| Product Name | Power Entry Mod, Plug, 1A, 250Vac, Panel; Connector Type Schurter |
| Standards and Certifications | RoHS |