SCHURTER Inc Iec Inlet C14, 10A, 250V, Quick Connect; Connector Type Schurter DD11.0113.1111

Description
IEC INLET C14, 10A, 250V, QUICK CONNECT; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
IEC INLET C14, 10A, 250V, QUICK CONNECT; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet C14, 10A, 250V, Quick Connect; Connector Type Schurter - 48M7012 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 10A, 250V, Quick Connect; Connector Type Schurter
48M7012
Iec Inlet C14, 10A, 250V, Quick Connect; Connector Type Schurter 48M7012
IEC INLET C14, 10A, 250V, QUICK CONNECT; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

IEC INLET C14, 10A, 250V, QUICK CONNECT; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48M7012
Product Name Iec Inlet C14, 10A, 250V, Quick Connect; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-815-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1919667 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details