SCHURTER Inc Power Line Filter Modules FMCC-I93C-L254

Description
LINE FILTER 320A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 320A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-I93C-L254-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-I93C-L254-ND
Power Line Filter Modules 486-FMCC-I93C-L254-ND
LINE FILTER 320A CHASSIS MOUNT

LINE FILTER 320A CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 320A, 760Vac; Filter Applications Schurter - 97W1469 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 320A, 760Vac; Filter Applications Schurter
97W1469
Fmcc Sol Series Solar Block Filter, 3 Phase, 320A, 760Vac; Filter Applications Schurter 97W1469
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 320A, 760VAC; Filter Applications:Industr ial; Voltage Rating:760VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 320A, 760VAC; Filter Applications:Industrial; Voltage Rating:760VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-I93C-L254-ND 97W1469
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 320A, 760Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443555-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details