SCHURTER Inc Power Entry Module, Male, 8A; Current Rating Schurter DD12.8111.111

Description
POWER ENTRY MODULE, MALE, 8A; Current Rating:8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 8A; Current Rating:8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 8A; Current Rating Schurter - 48M7034 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 8A; Current Rating Schurter
48M7034
Power Entry Module, Male, 8A; Current Rating Schurter 48M7034
POWER ENTRY MODULE, MALE, 8A; Current Rating:8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 8A; Current Rating:8A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48M7034
Product Name Power Entry Module, Male, 8A; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150KEPS10BBSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details