SCHURTER Inc Power Line Filter Modules FMER-G92Q-5017

Description
DC EMC/EMI Line Filter 50A AC Single Stage Terminal Block
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 50A AC Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-2915-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-2915-ND
Power Line Filter Modules 486-2915-ND
DC EMC/EMI Line Filter 50A AC Single Stage Terminal Block

DC EMC/EMI Line Filter 50A AC Single Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 50A, 1.2Kv; Filter Applications Schurter - 75T5272 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 50A, 1.2Kv; Filter Applications Schurter
75T5272
Filter, 3-Phase, 50A, 1.2Kv; Filter Applications Schurter 75T5272
FILTER, 3-PHASE, 50A, 1.2KV; Filter Applications:Industr ial; Voltage Rating:1.2kVDC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

FILTER, 3-PHASE, 50A, 1.2KV; Filter Applications:Industrial; Voltage Rating:1.2kVDC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-2915-ND 75T5272
Product Name Power Line Filter Modules Filter, 3-Phase, 50A, 1.2Kv; Filter Applications Schurter
Filter Type DC Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEVD10BBSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details