SCHURTER Inc IEC Filters DC12.4102.101

Description
Schurter DC12.4102.101 IEC Connector
Request a Quote Datasheet
Description
Schurter DC12.4102.101 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 5006132 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
5006132
IEC Filters 5006132
Schurter DC12.4102.101 IEC Connector

Schurter DC12.4102.101 IEC Connector

Supplier's Site
Power Entry Module, Plug, 6A; Connector Type Schurter - 10J0300 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
10J0300
Power Entry Module, Plug, 6A; Connector Type Schurter 10J0300
POWER ENTRY MODULE, PLUG, 6A; Connector Type:Filtered Power Entry; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:0.1?F; Contact Termination:Quick Connect; External Width:30.2mmRoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:Filtered Power Entry; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:0.1?F; Contact Termination:Quick Connect; External Width:30.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5006132 10J0300
Product Name IEC Filters Power Entry Module, Plug, 6A; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KESS1AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000103MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details