SCHURTER Inc Power Entry Module, Plug, 15A; Connector Type Schurter GRF2.0315.11

Description
POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 15A; Connector Type Schurter - 91F6049 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 15A; Connector Type Schurter
91F6049
Power Entry Module, Plug, 15A; Connector Type Schurter 91F6049
POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F6049
Product Name Power Entry Module, Plug, 15A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443555-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers