SCHURTER Inc 2-stage filter for 3-phase systems FMBC EP

Description
Description Terminals for three phases and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation High voltage versions Wide temperature range Applications Voltage rating 520 or 760 VAC for various applications Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Variants Machine Safety suitable for machine applications according to IEC 60204-1 Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description Terminals for three phases and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation High voltage versions Wide temperature range Applications Voltage rating 520 or 760 VAC for various applications Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Variants Machine Safety suitable for machine applications according to IEC 60204-1 Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-stage filter for 3-phase systems - FMBC EP - SCHURTER Inc
Santa Rosa, CA, United States
2-stage filter for 3-phase systems
FMBC EP
2-stage filter for 3-phase systems FMBC EP
Description Terminals for three phases and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation High voltage versions Wide temperature range Applications Voltage rating 520 or 760 VAC for various applications Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Variants Machine Safety suitable for machine applications according to IEC 60204-1 Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Terminals for three phases and ground
  • 2 stage
  • Very high attenuation
  • Industrial or low leakage current versions

Unique Selling Proposition

  • Compact design with small footprint
  • Double-stage filter for high attenuation
  • High voltage versions
  • Wide temperature range

Applications

  • Voltage rating 520 or 760 VAC for various applications
  • Protection against interference voltage from the mains
  • Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
  • Variants Machine Safety suitable for machine applications according to IEC 60204-1
  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMBC EP
Product Name 2-stage filter for 3-phase systems
Filter Type Three Phase
Package / Mounting

Screw-on mounting on chassis

Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2588679 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-128-427-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
IEC Filters - 1345654 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount, screw mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-230-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers