SCHURTER Inc AC Filter for PCB Mounting in Flat Aluminum Housing FMAB-72

Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Aluminum case provides good shielding Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Medical Version (M80)
Request a Quote Datasheet
Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Aluminum case provides good shielding Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Medical Version (M80)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Filter for PCB Mounting in Flat Aluminum Housing - FMAB-72 - SCHURTER Inc
Santa Rosa, CA, United States
AC Filter for PCB Mounting in Flat Aluminum Housing
FMAB-72
AC Filter for PCB Mounting in Flat Aluminum Housing FMAB-72
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Aluminum case provides good shielding Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Medical Version (M80)

Description

  • Line filter in standard and medical version
  • 1 stage
  • standard attenuation

Characteristics

  • Aluminum case provides good shielding
    Designed for standard applications
  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • Universal line filter for standard applications
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Medical Version (M80)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMAB-72
Product Name AC Filter for PCB Mounting in Flat Aluminum Housing
Filter Type Single Phase
Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Medical Equipment

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-535-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-123-532-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-137-008-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filter Modules - 486-3-130-965-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details