SCHURTER Inc AC Filter FMW-41

Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Version with varistor for overvoltage protection
Request a Quote Datasheet
Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Version with varistor for overvoltage protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Filter - FMW-41 - SCHURTER Inc
Santa Rosa, CA, United States
AC Filter
FMW-41
AC Filter FMW-41
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Universal line filter for standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Version with varistor for overvoltage protection

Description

  • Line filter in standard and medical version
  • 1 stage
  • standard attenuation

Characteristics

  • Designed for standard applications
  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • Universal line filter for standard applications
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Version with wire connection
  • Version with varistor for overvoltage protection
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMW-41
Product Name AC Filter
Filter Type Single Phase
Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Medical Equipment

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-362-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
IEC Filters - 1889501 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filters - 725728 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
2 suppliers
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4216 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details