SCHURTER Inc Conn, Iec Power Entry Module, Plug, 15A; Connector Type Schurter KP01.1152.11

Description
CONN, IEC POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KP01 Series; Connector Body Material:Thermoplast ic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONN, IEC POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KP01 Series; Connector Body Material:Thermoplast ic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec Power Entry Module, Plug, 15A; Connector Type Schurter - 88K1125 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry Module, Plug, 15A; Connector Type Schurter
88K1125
Conn, Iec Power Entry Module, Plug, 15A; Connector Type Schurter 88K1125
CONN, IEC POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KP01 Series; Connector Body Material:Thermoplast ic Body; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC POWER ENTRY MODULE, PLUG, 15A; Connector Type:IEC; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KP01 Series; Connector Body Material:Thermoplastic Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88K1125
Product Name Conn, Iec Power Entry Module, Plug, 15A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-121-378-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378679 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details