Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Two Stage Terminal Block
Schurter FMBD-B92A-1612 RFI Filter
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-4817-ND | 7824254 |
| Product Name | Power Line Filter Modules | Power Line Filters |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | Screw mount |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA |