DC EMC/EMI Line Filter 400A AC Single Stage Terminal Post
FILTER, 3-PHASE, 400A, 1.2KV; Filter Applications:Medical
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | FMER-G62U-M057-ND | 62W5950 |
| Product Name | Power Line Filter Modules | Filter, 3-Phase, 400A, 1.2Kv; Filter Applications Schurter |
| Filter Type | DC | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Rated Voltage | 1200 volts |