SCHURTER Inc C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter DD11.0111.1111

Description
C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter - 48M7010 - Newark, An Avnet Company
Chicago, IL, United States
C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter
48M7010
C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter 48M7010
C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

C14 INLET, 250VAC, 10A, QUICK CONNECT; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48M7010
Product Name C14 Inlet, 250Vac, 10A, Quick Connect; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
DC Filters - 1-2443554-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers