SCHURTER Inc Power Line Filter Modules FMER-G62U-U057

Description
DC EMC/EMI Line Filter 600A AC Single Stage Terminal Post
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 600A AC Single Stage Terminal Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - FMER-G62U-U057-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
FMER-G62U-U057-ND
Power Line Filter Modules FMER-G62U-U057-ND
DC EMC/EMI Line Filter 600A AC Single Stage Terminal Post

DC EMC/EMI Line Filter 600A AC Single Stage Terminal Post

Buy Now Datasheet
Filter, 3-Phase, 600A, 1.2Kv; Filter Applications Schurter - 62W5951 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 600A, 1.2Kv; Filter Applications Schurter
62W5951
Filter, 3-Phase, 600A, 1.2Kv; Filter Applications Schurter 62W5951
FILTER, 3-PHASE, 600A, 1.2KV; Filter Applications:Medical ; Voltage Rating:1.2kVDC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

FILTER, 3-PHASE, 600A, 1.2KV; Filter Applications:Medical; Voltage Rating:1.2kVDC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number FMER-G62U-U057-ND 62W5951
Product Name Power Line Filter Modules Filter, 3-Phase, 600A, 1.2Kv; Filter Applications Schurter
Filter Type DC Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1484-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter Modules - 486-3-109-856-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
3-Phase Filters - 1609071-4 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details