CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 88K1892 |
| Product Name | Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter |
| Standards and Certifications | RoHS |