The FMBC is a two-stage 3-phase AC filter designed for industrial applications, with a rated voltage of 480 VAC and current ratings from 8 to 64 A. It uses screw-on mounting and complies with IEC/UL 62368-1 for safety in IT and audiovisual equipment. The filter meets IEC 60939 and UL 1283 for electromagnetic interference suppression and is certified by VDE and UL. It operates from -25 °C to 100 °C, has a protection class of I and IP20 enclosures, and a leakage current under 5 mA at 440 V/50 Hz. Weight ranges from 1.7 to 7.45 kg depending on model, and it uses metal housings with UL 94V-0 sealing compound. The filter is rated for MTBF exceeding 200,000 hours under MIL-HB-217 F, and it complies with RoHS, China RoHS, and REACH regulations.
Description
Applications
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMBC |
| Product Name | 2-stage filter for 3-phase systems |
| Filter Type | Three Phase |
| Package / Mounting |
Screw-on mounting on chassis, from top |
| Product Standards |
UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |