SCHURTER Inc 2-stage filter for 3-phase systems FMBD EP

Description
Description Terminals for three phases, neutral conductor and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation Light weight design Wide temperature range Applications Voltage rating 520 or 760 VAC for various applications Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Variants Machine Safety suitable for machine applications according to IEC 60204-1 Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description Terminals for three phases, neutral conductor and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation Light weight design Wide temperature range Applications Voltage rating 520 or 760 VAC for various applications Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Variants Machine Safety suitable for machine applications according to IEC 60204-1 Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-stage filter for 3-phase systems - FMBD EP - SCHURTER Inc
Santa Rosa, CA, United States
2-stage filter for 3-phase systems
FMBD EP
2-stage filter for 3-phase systems FMBD EP
Description Terminals for three phases, neutral conductor and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high attenuation Light weight design Wide temperature range Applications Voltage rating 520 or 760 VAC for various applications Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Variants Machine Safety suitable for machine applications according to IEC 60204-1 Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Terminals for three phases, neutral conductor and ground
  • 2 stage
  • Very high attenuation
  • Industrial or low leakage current versions

Unique Selling Proposition

  • Compact design with small footprint
  • Double-stage filter for high attenuation
  • Light weight design
  • Wide temperature range

Applications

  • Voltage rating 520 or 760 VAC for various applications
  • Protection against interference voltage from the mains
  • Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
  • Variants Machine Safety suitable for machine applications according to IEC 60204-1
  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMBD EP
Product Name 2-stage filter for 3-phase systems
Filter Type Three Phase
Package / Mounting

Screw-on mounting on chassis

Product Standards UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-023-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filter Modules - 486-3-143-609-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filter Modules - 486-3-138-366-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filters - 1880379 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Din rail
Standards and Certifications RoHS
View Details
3 suppliers