SCHURTER Inc Power Entry Module, Plug, 1A; Current Rating Schurter DC12.1102.003

Description
POWER ENTRY MODULE, PLUG, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 1A; Current Rating Schurter - 84K0201 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 1A; Current Rating Schurter
84K0201
Power Entry Module, Plug, 1A; Current Rating Schurter 84K0201
POWER ENTRY MODULE, PLUG, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 1A; Current Rating:1A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 84K0201
Product Name Power Entry Module, Plug, 1A; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details