Schurter DD12.2121.111 IEC Connector
POWER ENTRY MODULE, MALE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; External Depth:31.5mm RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 479021 | 48M7025 |
| Product Name | IEC Filters | Power Entry Module, Male, 2A; Current Rating Schurter |
| Package / Mounting | Panel mount |