SCHURTER Inc Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter KMF0.2193.11

Description
PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter - 74Y9926 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter
74Y9926
Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter 74Y9926
PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74Y9926
Product Name Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details