SCHURTER Inc Power Line Filter Modules FMCC-H93C-M052

Description
LINE FILTER 400A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 400A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-H93C-M052-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-H93C-M052-ND
Power Line Filter Modules 486-FMCC-H93C-M052-ND
LINE FILTER 400A CHASSIS MOUNT

LINE FILTER 400A CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 520Vac; Filter Applications Schurter - 97W1460 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 520Vac; Filter Applications Schurter
97W1460
Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 520Vac; Filter Applications Schurter 97W1460
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 400A, 520VAC; Filter Applications:Industr ial; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 400A, 520VAC; Filter Applications:Industrial; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-H93C-M052-ND 97W1460
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-1609968-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Power Line Filters - 1880305 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Din rail
Standards and Certifications RoHS
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details