SCHURTER Inc IEC Filters DD11.0123.1110

Description
Schurter DD11.0123.1110 IEC Connector
Request a Quote Datasheet
Description
Schurter DD11.0123.1110 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 478062 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
478062
IEC Filters 478062
Schurter DD11.0123.1110 IEC Connector

Schurter DD11.0123.1110 IEC Connector

Supplier's Site
Power Entry Module, Male, 10A; Connector Type Schurter - 48M7017 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 10A; Connector Type Schurter
48M7017
Power Entry Module, Male, 10A; Connector Type Schurter 48M7017
POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 478062 48M7017
Product Name IEC Filters Power Entry Module, Male, 10A; Connector Type Schurter
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RTHN-2080 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details