SCHURTER Inc Power Line Filter Modules FMCC-I93C-M054

Description
LINE FILTER 400A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 400A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-I93C-M054-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-I93C-M054-ND
Power Line Filter Modules 486-FMCC-I93C-M054-ND
LINE FILTER 400A CHASSIS MOUNT

LINE FILTER 400A CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 760Vac; Filter Applications Schurter - 97W1470 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 760Vac; Filter Applications Schurter
97W1470
Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 760Vac; Filter Applications Schurter 97W1470
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 400A, 760VAC; Filter Applications:Industr ial; Voltage Rating:760VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 400A, 760VAC; Filter Applications:Industrial; Voltage Rating:760VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-I93C-M054-ND 97W1470
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 400A, 760Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details