SCHURTER Inc Power Entry Module, 10A, 500 Ua; Filter Applications Schurter KPF0.1

Description
POWER ENTRY MODULE, 10A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Description
POWER ENTRY MODULE, 10A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 10A, 500 Ua; Filter Applications Schurter - 83F8458 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 500 Ua; Filter Applications Schurter
83F8458
Power Entry Module, 10A, 500 Ua; Filter Applications Schurter 83F8458
POWER ENTRY MODULE, 10A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 500 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 83F8458
Product Name Power Entry Module, 10A, 500 Ua; Filter Applications Schurter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-1609968-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 16 amps
View Details