The FPAC RAIL is a 1-stage, 3-phase AC filter designed for industrial control cabinets, featuring a slim housing with a metal base plate for secure snap-on mounting to DIN rail. It operates at a rated voltage of 300/520 VAC, 50/60 Hz, with current ratings from 3 A to 32 A and an operating temperature range of -40 °C to 100 °C. The filter complies with IEC 60939 and UL 60939-3 for electromagnetic interference suppression and is suitable for equipment meeting IEC/UL 62368-1. It has a dielectric strength of >2.25 kVDC between line-line and line-earth, IP20 protection, and a MTBF exceeding 200,000 hours. The filter is available in standard and high attenuation variants, with leakage current of 1.31 mA at 440 V, 60 Hz, and meets RoHS, REACH, and China RoHS directives.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FPAC RAIL |
| Product Name | 1-stage filter for 3-phase systems |
| Filter Type | Three Phase |
| Package / Mounting |
DIN Rail |
| Product Standards |
UL Listing Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |