LINE FILTER 800A CHASSIS MOUNT
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 800A, 760VAC; Filter Applications:Industr
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-FMCC-I93E-Q054-ND | 97W1472 |
| Product Name | Power Line Filter Modules | Fmcc Sol Series Solar Block Filter, 3 Phase, 800A, 760Vac; Filter Applications Schurter |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |