SCHURTER Inc Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter KM00.1205.11

Description
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 84K0219 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
84K0219
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 84K0219
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 84K0219
Product Name Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609969-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
2 suppliers