The FMLB-41 is a 1-phase line filter designed for suppression of electromagnetic interference in standard and medical equipment, with versions compliant to IEC/UL 62368-1 and IEC/UL 60601-1 (1 MOOP, 1 MOPP). It features quick connect terminals (6.3 x 0.8 mm), a nickel-plated steel housing, and operates from -25 °C to 100 °C. The filter is rated for 1 to 10 A at 250 VAC / 50 Hz (IEC) or 125 VAC / 60 Hz (UL/CSA), with a leakage current of less than 0.25 mA (standard version) or 0.005 mA (M5 medical version) and 0.08 mA (M80 medical version). It meets IEC 60939, UL 1283, and CSA C22.2 No. 8 standards, with dielectric strength of 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. Physical dimensions are up to 66 mm length, 42 mm width, and 25.5 mm height. Weight ranges from 50 g to 65 g depending on variant.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMLB-41 |
| Product Name | AC Filter Cost Optimized |
| Filter Type | Single Phase |
| Product Standards |
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH Medical Equipment |
| Standards and Certifications | RoHS |