Littelfuse, Inc. High Reliability Varistors - TX Equivalents V24ZTX50

Description
The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Request a Quote Datasheet
Description
The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Varistors - TX Equivalents - V24ZTX50 - Littelfuse, Inc.
Rosemont, IL, United States
High Reliability Varistors - TX Equivalents
V24ZTX50
High Reliability Varistors - TX Equivalents V24ZTX50
The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

Supplier's Site
Varistors, MOVs - 1294-V24ZTX50-CHP - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
1294-V24ZTX50-CHP
Varistors, MOVs 1294-V24ZTX50-CHP
23V 2kA Varistor 1 Circuit Through Hole Disc 20mm

23V 2kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V24ZTX50 1294-V24ZTX50-CHP
Product Name High Reliability Varistors - TX Equivalents Varistors, MOVs
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
AMCV-0402 - AMCV-0402-260-C180N-T - Abracon, LLC
Specs
Operating DC Voltage 26 volts
Operating AC Voltage 18.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Varistors, MOVs - 495-77595-1-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers