Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V22ZU3P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Oxide Varistor, part number 58K7388, is designed for low to medium voltage applications, featuring a clamping voltage of 43V and a capacitance of 9000pF. It operates effectively within a temperature range of -55°C to 85°C and is RoHS compliant. This varistor is suitable for protecting circuit board components in various applications, including motor control, telecommunications, and automotive systems. The device is available in a radial leaded configuration, making it compatible with both hard-wired and printed circuit board designs. It is recognized under the components program of Underwriters Laboratories and certified by CECC and VDE, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Metal Oxide Varistor, part number 58K7388, is designed for low to medium voltage applications, featuring a clamping voltage of 43V and a capacitance of 9000pF. It operates effectively within a temperature range of -55°C to 85°C and is RoHS compliant. This varistor is suitable for protecting circuit board components in various applications, including motor control, telecommunications, and automotive systems. The device is available in a radial leaded configuration, making it compatible with both hard-wired and printed circuit board designs. It is recognized under the components program of Underwriters Laboratories and certified by CECC and VDE, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V22ZU3P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V22ZU3P
Low to Medium Voltage Radial Leaded Varistor V22ZU3P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - V22ZU3P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V22ZU3P-ND
Varistors, MOVs V22ZU3P-ND
22V 1kA Varistor 1 Circuit Through Hole Disc 14mm

22V 1kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
Metal Oxide Varistor, 18V, 43V, Rad; Capacitance, Cd Littelfuse - 58K7388 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 18V, 43V, Rad; Capacitance, Cd Littelfuse
58K7388
Metal Oxide Varistor, 18V, 43V, Rad; Capacitance, Cd Littelfuse 58K7388
METAL OXIDE VARISTOR, 18V, 43V, RAD; Capacitance, Cd:9000pF; Clamping Voltage 8/20us Max:43V; Clamping Voltage Vc Max:43V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 18V, 43V, RAD; Capacitance, Cd:9000pF; Clamping Voltage 8/20us Max:43V; Clamping Voltage Vc Max:43V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V22ZU3P V22ZU3P-ND 58K7388
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs Metal Oxide Varistor, 18V, 43V, Rad; Capacitance, Cd Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 478-11467-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details