Littelfuse, Inc. Low Profile Varistor V240RA8X2749

Description
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
Request a Quote Datasheet
Description
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Varistor - V240RA8X2749 - Littelfuse, Inc.
Rosemont, IL, United States
Low Profile Varistor
V240RA8X2749
Low Profile Varistor V240RA8X2749
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.

The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.

Supplier's Site Datasheet
Varistors, MOVs - V240RA8X2749-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V240RA8X2749-ND
Varistors, MOVs V240RA8X2749-ND
240V 1.2kA Varistor 1 Circuit Through Hole Radial, Box

240V 1.2kA Varistor 1 Circuit Through Hole Radial, Box

Buy Now Datasheet
Varistor Ra Series Rohs/lead Free / Bulk Littelfuse - 91T0193 - Newark, An Avnet Company
Chicago, IL, United States
Varistor Ra Series Rohs/lead Free / Bulk Littelfuse
91T0193
Varistor Ra Series Rohs/lead Free / Bulk Littelfuse 91T0193
VARISTOR RA SERIES RoHS/LEAD FREE / BULK

VARISTOR RA SERIES RoHS/LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V240RA8X2749 V240RA8X2749-ND 91T0193
Product Name Low Profile Varistor Varistors, MOVs Varistor Ra Series Rohs/lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0603 - AMCV-0603-5R5-C180N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVR-M1608C080MTAAB - TDK Corporation
Specs
Operating DC Voltage 6.4 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers