GMC-I Gossen-Metrawatt GmbH MetraHit pro, TRMS-multimeter, GH M242E

Description
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the PRO multimeter: 16 multimeter functions Voltage ACTRMS, voltage AC+DC TRMS, voltage DC, frequency (Hz), resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with type K thermocouples Auto-range current measurement from 1 A to 10 A (16A) via a single connector jack and a single fuse Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters Each Unit Includes 1 multimeter Protective Rubber Boot 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate
Description
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the PRO multimeter: 16 multimeter functions Voltage ACTRMS, voltage AC+DC TRMS, voltage DC, frequency (Hz), resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with type K thermocouples Auto-range current measurement from 1 A to 10 A (16A) via a single connector jack and a single fuse Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters Each Unit Includes 1 multimeter Protective Rubber Boot 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate

Suppliers

Company
Product
Description
Supplier Links
MetraHit pro, TRMS-multimeter, GH - METRAHIT PRO+GH - Transcat, Inc.
Rochester, NY, USA
MetraHit pro, TRMS-multimeter, GH
METRAHIT PRO+GH
MetraHit pro, TRMS-multimeter, GH METRAHIT PRO+GH
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the PRO multimeter: 16 multimeter functions Voltage ACTRMS, voltage AC+DC TRMS, voltage DC, frequency (Hz), resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with type K thermocouples Auto-range current measurement from 1 A to 10 A (16A) via a single connector jack and a single fuse Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters Each Unit Includes 1 multimeter Protective Rubber Boot 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate

Product Highlights

  • Resolution: ± 12,000 digits, 4½-place
  • 3 connector jacks with patented automatic blocking sockets (ABS)
  • TRMS AC and AC / DC function
  • Voltage measurement with a basic accuracy- of ±0.05% (V DC)
  • Automatic and manual measuring range selection
  • Automatic storage of measured values: DATA / MIN / MAX
  • Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes
  • Separate battery and fuse compartments
  • IP 52 protection against dust and water
  • Measuring categories: 1000 V CAT III and 600 V CAT IV
  • Made in Germany
  • DAkkS calibration certificate included

Specific features of the PRO multimeter:

  • 16 multimeter functions
  • Voltage ACTRMS, voltage AC+DC TRMS, voltage DC, frequency (Hz), resistance, diode test, continuity test, capacitance, current ACTRMS, current AC+DC TRMS, temperature with type K thermocouples
  • Auto-range current measurement from 1 A to 10 A (16A) via a single connector jack and a single fuse
  • Additional filter function and voltage measurement with reduced input- impedance for limiting interference, e.g. for measurements at frequency- converters

Each Unit Includes

  • 1 multimeter
  • Protective Rubber Boot
  • 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2)
  • 2 batteries, 1.5 V, type AA
  • 1 condensed operating instructions, English/German
  • 1 CD ROM, content: operating instructions in English and German)
  • 1 DAkkS calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number METRAHIT PRO+GH
Product Name MetraHit pro, TRMS-multimeter, GH
Unlock Full Specs
to access all available technical data

Similar Products

UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details