Fluke Multimeters FLUKE-177 ESFP

Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet
Description
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 614-1020-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
614-1020-ND
Multimeters 614-1020-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, Diode Test Function Features Backlight, Hold, Min/Max/Ave, Sleep

Buy Now Datasheet
True RMS Multimeter w/Backlight Display - 177E - Transcat, Inc.
Rochester, NY, USA
True RMS Multimeter w/Backlight Display
177E
True RMS Multimeter w/Backlight Display 177E
Overview With its precision, reliability and ease of use, the Fluke 177 Digital Multimeter is the preferred solution for professional technicians worldwide. Independently tested for safe use in CAT IV 600 V/ CAT III 1000 V environments, the Fluke 177 is the industry standard with all the features you need to troubleshoot and repair many problems in electrical and electronic systems. The Fluke 177 Digital Multimeter gives you True-rms voltage and current measurements, 6000-count resolution, manual and automatic ranging and provide frequency, capacitance, resistance, continuity and diode measurements. In addition, the Fluke 177 provides higher 0.09% basic accuracy, a digital display with analog bar graph and backlight. Product Highlights Fluke Model # 177 IEC 1010 CAT IV 600V, CAT III 1000V safety rating 6000 count display provides improved resolution True-rms ac voltage and current for accurate readings on all waveforms Min/Max/Average recording Frequency, capacitance & resistance capabilities 177 have a backlight to illuminate the screen in dark workspaces Easy access battery door to change the battery without breaking the calibration seal Drop protected to 1 meter Overmolded case features integrated probe holders Compatible with ToolPak™ meter hanging kit Each Unit Includes Test Leads User Manual

Overview

With its precision, reliability and ease of use, the Fluke 177 Digital Multimeter is the preferred solution for professional technicians worldwide. Independently tested for safe use in CAT IV 600 V/ CAT III 1000 V environments, the Fluke 177 is the industry standard with all the features you need to troubleshoot and repair many problems in electrical and electronic systems.

The Fluke 177 Digital Multimeter gives you True-rms voltage and current measurements, 6000-count resolution, manual and automatic ranging and provide frequency, capacitance, resistance, continuity and diode measurements. In addition, the Fluke 177 provides higher 0.09% basic accuracy, a digital display with analog bar graph and backlight.

Product Highlights

  • Fluke Model # 177
  • IEC 1010 CAT IV 600V, CAT III 1000V safety rating
  • 6000 count display provides improved resolution
  • True-rms ac voltage and current for accurate readings on all waveforms
  • Min/Max/Average recording
  • Frequency, capacitance & resistance capabilities
  • 177 have a backlight to illuminate the screen in dark workspaces
  • Easy access battery door to change the battery without breaking the calibration seal
  • Drop protected to 1 meter
  • Overmolded case features integrated probe holders
  • Compatible with ToolPak™ meter hanging kit

Each Unit Includes

  • Test Leads
  • User Manual
Supplier's Site Datasheet
Multimeter, Digital; 1000 VDC (Max.) Voltage, Range, DC; 600 Ohms to 50 Megohms - 70146107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital; 1000 VDC (Max.) Voltage, Range, DC; 600 Ohms to 50 Megohms
70146107
Multimeter, Digital; 1000 VDC (Max.) Voltage, Range, DC; 600 Ohms to 50 Megohms 70146107
Digital Multimeter, 0.1 mV to 1000V DC Voltage Setting the new multimeter standard - The models of the new 170 Series are the new benchmarks for general purpose multimeters. They set the standard with a combination of precision, features, ease-of-use, safety and reliability. Features: True RMS voltage and current measurements0.09% basic accuracy 6000 count resolution Digital display with analog bargraph and backlight Manual and automatic ranging Display Hold and Auto Hold Frequency and capacitance measurements Resistance, continuity and diode measurements Min-max-average recording Smoothing mode allows filtering of rapidly changing inputs Easy battery exchange without opening the case Closed case calibration through front panel Ergonomic case with integrated protective holster EN61010-1 CAT III 1000V / CAT IV 600V Measures twice as fast as other multimeters All models include: 80BK Temperature Probe (179 only) Installed 9V battery Test leads Users manual

Digital Multimeter, 0.1 mV to 1000V DC Voltage
Setting the new multimeter standard - The models of the new 170 Series are the new benchmarks for general purpose multimeters. They set the standard with a combination of precision, features, ease-of-use, safety and reliability.

Features:

  • True RMS voltage and current measurements0.09% basic accuracy
  • 6000 count resolution
  • Digital display with analog bargraph and backlight
  • Manual and automatic ranging
  • Display Hold and Auto Hold
  • Frequency and capacitance measurements
  • Resistance, continuity and diode measurements
  • Min-max-average recording
  • Smoothing mode allows filtering of rapidly changing inputs
  • Easy battery exchange without opening the case
  • Closed case calibration through front panel
  • Ergonomic case with integrated protective holster
  • EN61010-1 CAT III 1000V / CAT IV 600V
  • Measures twice as fast as other multimeters

All models include:

  • 80BK Temperature Probe (179 only)
  • Installed 9V battery
  • Test leads
  • Users manual
Supplier's Site

Technical Specifications

  DigiKey Transcat, Inc. Allied Electronics, Inc.
Product Category Digital Multimeters Digital Multimeters Digital Multimeters
Product Number 614-1020-ND 177E 70146107
Product Name Multimeters True RMS Multimeter w/Backlight Display Multimeter, Digital; 1000 VDC (Max.) Voltage, Range, DC; 600 Ohms to 50 Megohms
Form Factor Handheld Bench top; Handheld
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Backlight, Hold, Min/Max/Ave, Sleep
Measurement Type AC; DC
Standards and Certifications CE Marking; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details