Fluke 6.5 Digit Precision Multimeter, 35ppm 2441853

Description
Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms Measurement Technique Frequency, Period, Capacitance & RTD Temperature Measurements Analytical Modes; TrendPlot™, Histogram and Statistics USB Device Port, for Memory Storage Devices RS-232, IEEE-488 and Lan Interfaces Popular DMM Emulation Modes
Description
Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms Measurement Technique Frequency, Period, Capacitance & RTD Temperature Measurements Analytical Modes; TrendPlot™, Histogram and Statistics USB Device Port, for Memory Storage Devices RS-232, IEEE-488 and Lan Interfaces Popular DMM Emulation Modes

Suppliers

Company
Product
Description
Supplier Links
6.5 Digit Precision Multimeter, 35ppm - 8845A - Transcat, Inc.
Rochester, NY, USA
6.5 Digit Precision Multimeter, 35ppm
8845A
6.5 Digit Precision Multimeter, 35ppm 8845A
Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms Measurement Technique Frequency, Period, Capacitance & RTD Temperature Measurements Analytical Modes; TrendPlot™, Histogram and Statistics USB Device Port, for Memory Storage Devices RS-232, IEEE-488 and Lan Interfaces Popular DMM Emulation Modes

Product Highlights

  • 6.5 Digit Resolution
  • Graphical Display
  • Basic V dc Accuracy of up to 0.0025%
  • 10 mA to 10 A Current
  • 10 Ohm to 1 GOhm Resistance
  • 2x4 Wire Ohms Measurement Technique
  • Frequency, Period, Capacitance & RTD Temperature Measurements
  • Analytical Modes; TrendPlot™, Histogram and Statistics
  • USB Device Port, for Memory Storage Devices
  • RS-232, IEEE-488 and Lan Interfaces
  • Popular DMM Emulation Modes
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number 8845A
Product Name 6.5 Digit Precision Multimeter, 35ppm
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 296684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details