Teledyne FLIR Systems, Inc. True RMS Industrial Multimeter VFD,Built-in LED Lights DM92

Description
Product Highlights VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD-controlled equipment. LoZ Mode Use the Low Impedance Input filter to eliminate ghost voltage readings in long-run applications. Bright Dual-LED Worklights Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability. Convenience Features No need to select AC or DC Mode for quick tests Backlight features user-configurable timeout Large, sharp display is easy to see Tool-less battery changing Built-in tilt stand
Description
Product Highlights VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD-controlled equipment. LoZ Mode Use the Low Impedance Input filter to eliminate ghost voltage readings in long-run applications. Bright Dual-LED Worklights Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability. Convenience Features No need to select AC or DC Mode for quick tests Backlight features user-configurable timeout Large, sharp display is easy to see Tool-less battery changing Built-in tilt stand

Suppliers

Company
Product
Description
Supplier Links
True RMS Industrial Multimeter VFD,Built-in LED Lights - DM92 - Transcat, Inc.
Rochester, NY, USA
True RMS Industrial Multimeter VFD,Built-in LED Lights
DM92
True RMS Industrial Multimeter VFD,Built-in LED Lights DM92
Product Highlights VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD-controlled equipment. LoZ Mode Use the Low Impedance Input filter to eliminate ghost voltage readings in long-run applications. Bright Dual-LED Worklights Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets. Rugged & Shock-Resistant Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability. Convenience Features No need to select AC or DC Mode for quick tests Backlight features user-configurable timeout Large, sharp display is easy to see Tool-less battery changing Built-in tilt stand

Product Highlights

  • VFD Mode
    • Accurately analyze non-sinusoidal waveforms and noisy signals in VFD-controlled equipment.
  • LoZ Mode
    • Use the Low Impedance Input filter to eliminate ghost voltage readings in long-run applications.
  • Bright Dual-LED Worklights
    • Make your work safer/easier in poorly lit locations – especially useful when the lights are out or obstacles block your inspection targets.
  • Rugged & Shock-Resistant
    • Double-molded case design and extra thick rubber on the corners absorbs shock to enhance job-site reliability and long-haul durability.
  • Convenience Features
    • No need to select AC or DC Mode for quick tests
    • Backlight features user-configurable timeout
    • Large, sharp display is easy to see
    • Tool-less battery changing
    • Built-in tilt stand
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Digital Multimeters
Product Number DM92
Product Name True RMS Industrial Multimeter VFD,Built-in LED Lights
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2193072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check
Standards and Certifications RoHS
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details