GMC-I Gossen-Metrawatt GmbH Multimeters M243E

Description
Gossen Metrawatt M243E Multimeter
Request a Quote
Description
Gossen Metrawatt M243E Multimeter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeters - 2636753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
2636753
Multimeters 2636753
Gossen Metrawatt M243E Multimeter

Gossen Metrawatt M243E Multimeter

Supplier's Site
MetraHit TECH, TRMS-Multimeter, no Interface, rubber holster - METRAHIT TECH+GH - Transcat, Inc.
Rochester, NY, USA
MetraHit TECH, TRMS-Multimeter, no Interface, rubber holster
METRAHIT TECH+GH
MetraHit TECH, TRMS-Multimeter, no Interface, rubber holster METRAHIT TECH+GH
Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of ±0.05% (V DC) Automatic and manual measuring range selection Automatic storage of measured values: DATA / MIN / MAX Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes Separate battery and fuse compartments IP 52 protection against dust and water Measuring categories: 1000 V CAT III and 600 V CAT IV Made in Germany DAkkS calibration certificate included Specific features of the TECH multimeter: 20 multimeter functions Additional filter function and voltage measurement with reduced input impedance for limiting interference, e.g. for measurements at frequency converters Additionally adjustable transformation ratio for connecting current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate

Product Highlights

  • Resolution: ± 12,000 digits, 4½-place
  • 3 connector jacks with patented automatic blocking sockets (ABS)
  • TRMS AC and AC / DC function
  • Voltage measurement with a basic accuracy- of ±0.05% (V DC)
  • Automatic and manual measuring range selection
  • Automatic storage of measured values: DATA / MIN / MAX
  • Large, light-blue illuminated display with extra-large characters (15 mm) and an analog bar graph for dynamic processes
  • Separate battery and fuse compartments
  • IP 52 protection against dust and water
  • Measuring categories: 1000 V CAT III and 600 V CAT IV
  • Made in Germany
  • DAkkS calibration certificate included

Specific features of the TECH multimeter:

  • 20 multimeter functions
  • Additional filter function and voltage measurement with reduced input impedance for limiting interference, e.g. for measurements at frequency converters
  • Additionally adjustable transformation ratio for connecting current sensors and transformers with voltage or current output
  • Temperature measurement with type K thermocouples
  • Capacitance _ continuity testing _ diode testing _ resistance

Each Unit Includes

  • 1 multimeter
  • 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2)
  • 2 batteries, 1.5 V, type AA
  • 1 condensed operating instructions, English/German
  • 1 CD ROM, content: operating instructions in English and German)
  • 1 DAkkS calibration certificate
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Digital Multimeters Digital Multimeters
Product Number 2636753 METRAHIT TECH+GH
Product Name Multimeters MetraHit TECH, TRMS-Multimeter, no Interface, rubber holster
Form Factor Handheld
Unlock Full Specs
to access all available technical data