Extech Multimeter, Digital, Handheld; Dmm Functions Extech Instruments EX520-NIST

Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments - 99K5788 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
99K5788
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments 99K5788
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto RoHS Compliant: Yes

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto RoHS Compliant: Yes

Supplier's Site Datasheet
Multimeter,True RMA,11-Function CAT IV 600V,Carrying Case - EX520-NIST - Transcat, Inc.
Rochester, NY, USA
Multimeter,True RMA,11-Function CAT IV 600V,Carrying Case
EX520-NIST
Multimeter,True RMA,11-Function CAT IV 600V,Carrying Case EX520-NIST
Product Highlights Designed to withstand harsh environments and usage, the meter's rugged, double-molded housing is IP67-rated (waterproof and dustproof) and drop-tested to 6 ft. The large, illuminated LCD displays 4-digit readout (to 6,000 counts). The EX520 offers various must-have measurements. The meter features 0.09 percent accuracy and a CAT IV 600-volt safety rating, protecting users even on outdoor wiring. Product includes a 3 year warranty, double molded test leads, 9V battery, magnetic hanging strap, temperature probe and carrying case. True RMS DMM with 11 functions and 0.09% basic accuracy AC/DC Voltage & Current, Resistance, Capacitance, Frequency, Temperature, Duty Cycle, Diode/Continuity Dual sensitivity frequency functions (electrical/electron ic) 1000V input protection on all functions 20A max Current MIN/MAX, Data hold, Relative, Auto power off 6,000 count large backlit LCD with bargraph Double molded housing for waterproof protection Complete with double molded test leads, magnetic hanging strap, Type K bead wire temp probe, carrying case and 9V battery

Product Highlights

Designed to withstand harsh environments and usage, the meter's rugged, double-molded housing is IP67-rated (waterproof and dustproof) and drop-tested to 6 ft. The large, illuminated LCD displays 4-digit readout (to 6,000 counts). The EX520 offers various must-have measurements. The meter features 0.09 percent accuracy and a CAT IV 600-volt safety rating, protecting users even on outdoor wiring. Product includes a 3 year warranty, double molded test leads, 9V battery, magnetic hanging strap, temperature probe and carrying case.

  • True RMS DMM with 11 functions and 0.09% basic accuracy
  • AC/DC Voltage & Current, Resistance, Capacitance, Frequency, Temperature, Duty Cycle, Diode/Continuity
  • Dual sensitivity frequency functions (electrical/electronic)
  • 1000V input protection on all functions
  • 20A max Current
  • MIN/MAX, Data hold, Relative, Auto power off
  • 6,000 count large backlit LCD with bargraph
  • Double molded housing for waterproof protection
  • Complete with double molded test leads, magnetic hanging strap, Type K bead wire temp probe, carrying case and 9V battery
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Transcat, Inc.
Product Category Clamp Meters Digital Multimeters
Product Number 99K5788 EX520-NIST
Product Name Multimeter, Digital, Handheld; Dmm Functions Extech Instruments Multimeter,True RMA,11-Function CAT IV 600V,Carrying Case
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details